Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SMT3
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SMT3
TRANS PREBIAS PNP 50V 0.1A SMT3 Product overview: DTA124TKAT146 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA124TKAT146 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 103098-DTA124TKAT146
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 22k
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: SMT3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 5mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
TRANS PREBIAS PNP 50V 0.1A SMT3
Bipolar Transistors - Pre-Biased PNP 50V 100MA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | DTA124TKAT146CT-ND | 292-DTA124TKAT146 | 103098-DTA124TKAT146 | DTA124TKAT146 | DTA124TKAT146 |
| Product Name | Single, Pre-Biased Bipolar Transistors | 50V 0.1A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA124TKAT146 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased |
| Polarity | PNP | PNP | PNP; PNP - Pre-Biased | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT3; SMT3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| VCEO | 50 volts | 50 volts |