ROHM Semiconductor USA, LLC 150MW Bipolar Transistor DTA115TE TL

Description
TRANS PREBIAS PNP 150MW EMT3 Product overview: DTA115TE TL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MW. Search-friendly keywords include transistor, BJT, switching, amplification, 150MW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DTA115TE TL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PREBIAS PNP 150MW EMT3 Product overview: DTA115TE TL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MW. Search-friendly keywords include transistor, BJT, switching, amplification, 150MW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DTA115TE TL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150MW Bipolar Transistor
293-DTA115TE TL
150MW Bipolar Transistor 293-DTA115TE TL
TRANS PREBIAS PNP 150MW EMT3 Product overview: DTA115TE TL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MW. Search-friendly keywords include transistor, BJT, switching, amplification, 150MW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DTA115TE TL can be used for catalog matching and distributor lookup.

TRANS PREBIAS PNP 150MW EMT3 Product overview: DTA115TE TL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MW. Search-friendly keywords include transistor, BJT, switching, amplification, 150MW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DTA115TE TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA115TE TL - 050986-DTA115TE TL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA115TE TL
050986-DTA115TE TL
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA115TE TL 050986-DTA115TE TL
Manufacturer: Rohm Semiconductor Win Source Part Number: 050986-DTA115TE TL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 100k Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: EMT3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 100μA, 1mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 100 @ 1mA, 5V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 050986-DTA115TE TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 100k
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: EMT3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 100μA, 1mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1mA, 5V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 293-DTA115TE TL 050986-DTA115TE TL
Product Name 150MW Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA115TE TL
Polarity PNP PNP; PNP - Pre-Biased
Unlock Full Specs
to access all available technical data