Manufacturer: Rohm Semiconductor
Win Source Part Number: 114184-DTA124EUAT106
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 22k
Resistor - Emitter Base (R2) (Ohms): 22k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: UMT3
Maximum Current Collector: 30mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 56 @ 5mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 30mA 250MHz 200mW Surface Mount UMT3
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 30mA 250MHz 200mW Surface Mount UMT3
TRANS PREBIAS PNP 50V UMT3 Product overview: DTA124EUAT106 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA124EUAT106 can be used for catalog matching and distributor lookup.
Bipolar Transistors - Pre-Biased PNP 50V 30MA SOT-323
TRANS PREBIAS PNP 50V UMT3
TRANS PREBIAS PNP 200MW UMT3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 114184-DTA124EUAT106 | DTA124EUAT106TR-ND | 292-DTA124EUAT106 | DTA124EUAT106 | DTA124EUAT106 | DTA124EUAT106 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA124EUAT106 | Single, Pre-Biased Bipolar Transistors | 50V Bipolar Transistor | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP; PNP - Pre-Biased | PNP | PNP | PNP - Pre-Biased; PNP | ||
| Package Type | SOT3; UMT3 | SOT323; SC-70, SOT-323 | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| VCEO | 50 volts | 50 volts | 50 volts |