ROHM Semiconductor USA, LLC 50V 100MA Bipolar Transistor DTA114TSATP

Description
Transistor PNP 50V 100MA Spt Tb Product overview: DTA114TSATP from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100MA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100MA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-DTA114TSATP can be used for catalog matching and distributor lookup.
Request a Quote
Description
Transistor PNP 50V 100MA Spt Tb Product overview: DTA114TSATP from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100MA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100MA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-DTA114TSATP can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 100MA Bipolar Transistor
283-DTA114TSATP
50V 100MA Bipolar Transistor 283-DTA114TSATP
Transistor PNP 50V 100MA Spt Tb Product overview: DTA114TSATP from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100MA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100MA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-DTA114TSATP can be used for catalog matching and distributor lookup.

Transistor PNP 50V 100MA Spt Tb Product overview: DTA114TSATP from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100MA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100MA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-DTA114TSATP can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - DTA114TSATP - 1056429-DTA114TSATP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - DTA114TSATP
1056429-DTA114TSATP
TRANSISTORS - RF Transistors (BJT) - DTA114TSATP 1056429-DTA114TSATP
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056429-DTA114TSATP Current Rating: -100 mA Mounting: SMD (SMT) Polarity: PNP Categories: RF Transistors(BJT) Case / Package: SC Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Voltage Rating (DC): -50 V Element Configuration: Single Max Power Dissipation: 300 mW Collector Emitter Breakdown Voltage: 50 V Collector Emitter Voltage (VCEO): 300 mV hFE Min: 100 Max Collector Current: 100 mA Transition Frequency: 250 MHz

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056429-DTA114TSATP
Current Rating: -100 mA
Mounting: SMD (SMT)
Polarity: PNP
Categories: RF Transistors(BJT)
Case / Package: SC
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Voltage Rating (DC): -50 V
Element Configuration: Single
Max Power Dissipation: 300 mW
Collector Emitter Breakdown Voltage: 50 V
Collector Emitter Voltage (VCEO): 300 mV
hFE Min: 100
Max Collector Current: 100 mA
Transition Frequency: 250 MHz

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 283-DTA114TSATP 1056429-DTA114TSATP
Product Name 50V 100MA Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - DTA114TSATP
Polarity PNP PNP; PNP
IC(max) 100 milliamps
VCEO 50 volts
PD 300 milliwatts
Unlock Full Specs
to access all available technical data