TRANS PREBIAS PNP 200MW UMT3
TRANS PREBIAS PNP 50V 0.1A UMT3
Bipolar Transistors - Pre-Biased PNP 50V 100MA
| ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | DTA114TUAT106 | DTA114TUAT106 | DTA114TUAT106 |
| Product Name | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased |
| Polarity | PNP - Pre-Biased; PNP | ||
| Package Type | SOT323; SC-70, SOT-323 | ||
| IC(max) | 100 milliamps | 100 milliamps | |
| VCEO | 50 volts | 50 volts |