ROHM Semiconductor USA, LLC Trans, Pnp, Aec-Q101, 2.2K/47K, Sot-323; Collector Emitter Voltage V(Br)Ceo Rohm DTA123JUAFRAT106

Description
TRANS, PNP, AEC-Q101, 2.2K/47K, SOT-323; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio, R1 / R2:0.047(Ratio); RF RoHS Compliant: Yes
Description
TRANS, PNP, AEC-Q101, 2.2K/47K, SOT-323; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio, R1 / R2:0.047(Ratio); RF RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

PNP digital transistor with built-in bias resistors (R1=2.2kΩ, R2=47kΩ) for inverter, interface, and driver applications, packaged in SOT-323 (UMT3) and rated for a collector-emitter voltage of -50V and a continuous collector current of -100mA. It meets AEC-Q101 qualification and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

PNP digital transistor with built-in bias resistors (R1=2.2kΩ, R2=47kΩ) for inverter, interface, and driver applications, packaged in SOT-323 (UMT3) and rated for a collector-emitter voltage of -50V and a continuous collector current of -100mA. It meets AEC-Q101 qualification and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Trans, Pnp, Aec-Q101, 2.2K/47K, Sot-323; Collector Emitter Voltage V(Br)Ceo Rohm - 89Y7167 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, Aec-Q101, 2.2K/47K, Sot-323; Collector Emitter Voltage V(Br)Ceo Rohm
89Y7167
Trans, Pnp, Aec-Q101, 2.2K/47K, Sot-323; Collector Emitter Voltage V(Br)Ceo Rohm 89Y7167
TRANS, PNP, AEC-Q101, 2.2K/47K, SOT-323; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio, R1 / R2:0.047(Ratio); RF RoHS Compliant: Yes

TRANS, PNP, AEC-Q101, 2.2K/47K, SOT-323; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio, R1 / R2:0.047(Ratio); RF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 89Y7167
Product Name Trans, Pnp, Aec-Q101, 2.2K/47K, Sot-323; Collector Emitter Voltage V(Br)Ceo Rohm
Transistor Type Trans, Pnp, Aec-Q101, 2.2K/47K, Sot-323; Collector Emitter Voltage V(Br)Ceo Rohm
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Hard To Find - 2SK3590-01 - 1127647-2SK3590-01 - Win Source Electronics
Fuji Electric Corp. of America
Specs
Transistor Type MOSFET; Power-MOSFET
Package Type SOT3
View Details
2 suppliers
MOSFETs - 1689568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; Sot-23
View Details