ROHM Semiconductor USA, LLC Single, Pre-Biased Bipolar Transistors DTA124XEFRATL

Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 100mA 250MHz 150mW Surface Mount EMT3
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 100mA 250MHz 150mW Surface Mount EMT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - DTA124XEFRATLTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTA124XEFRATLTR-ND
Single, Pre-Biased Bipolar Transistors DTA124XEFRATLTR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 100mA 250MHz 150mW Surface Mount EMT3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 100mA 250MHz 150mW Surface Mount EMT3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTA124XEFRATLCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTA124XEFRATLCT-ND
Single, Pre-Biased Bipolar Transistors DTA124XEFRATLCT-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 100mA 250MHz 150mW Surface Mount EMT3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 100mA 250MHz 150mW Surface Mount EMT3

Buy Now Datasheet
Trans, Pnp, Aec-Q101, 22K/47K, Sot-416; Collector Emitter Voltage V(Br)Ceo Rohm - 89Y7171 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, Aec-Q101, 22K/47K, Sot-416; Collector Emitter Voltage V(Br)Ceo Rohm
89Y7171
Trans, Pnp, Aec-Q101, 22K/47K, Sot-416; Collector Emitter Voltage V(Br)Ceo Rohm 89Y7171
TRANS, PNP, AEC-Q101, 22K/47K, SOT-416; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio, R1 / R2:0.47(Ratio); RF RoHS Compliant: Yes

TRANS, PNP, AEC-Q101, 22K/47K, SOT-416; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio, R1 / R2:0.47(Ratio); RF RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTA124XEFRATL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTA124XEFRATL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTA124XEFRATL
TRANS PREBIAS PNP 0.1A EMT3

TRANS PREBIAS PNP 0.1A EMT3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DTA124XEFRATL
Bipolar Transistors - Pre-Biased DTA124XEFRATL
Bipolar Transistors - Pre-Biased PNP SOT-416 -50V VCC -0.1A IC

Bipolar Transistors - Pre-Biased PNP SOT-416 -50V VCC -0.1A IC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number DTA124XEFRATLTR-ND 89Y7171 DTA124XEFRATL DTA124XEFRATL
Product Name Single, Pre-Biased Bipolar Transistors Trans, Pnp, Aec-Q101, 22K/47K, Sot-416; Collector Emitter Voltage V(Br)Ceo Rohm Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - Pre-Biased
Polarity PNP PNP
Package Type SC-75, SOT-416 TO-3 Automotive
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data