TRANS PREBIAS PNP 50V 0.1A SMT3 Product overview: DTA143EKAT146 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA143EKAT146 can be used for catalog matching and distributor lookup.
Digital PNP transistor array,DTA143EKA
Digital PNP transistor array,DTA143EKA
Manufacturer: Rohm Semiconductor
Win Source Part Number: 014972-DTA143EKAT146
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 4.7k
Resistor - Emitter Base (R2) (Ohms): 4.7k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMT3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 30 @ 10mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
TRANS PREBIAS PNP 200MW SMT3
Bipolar Transistors - Pre-Biased DIGIT PNP 50V 100MA
TRANS PREBIAS PNP 50V 0.1A SMT3
TRANSISTOR; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm; Resistor Ratio, R1 / R2:-; RF RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 292-DTA143EKAT146 | 2461665 | 2461665P | 014972-DTA143EKAT146 | DTA143EKAT146 | DTA143EKAT146 | DTA143EKAT146 | 40P2918 |
| Product Name | 50V 0.1A Bipolar Transistor | Bipolar Transistors | Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA143EKAT146 | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor; Digital Transistor Polarity Rohm |
| Polarity | PNP | PNP | PNP | PNP; PNP - Pre-Biased | PNP - Pre-Biased; PNP | |||
| Package Type | Tape & Reel (TR) | Smt | SMT | SOT3; SMT3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| VCEO | 50 volts | 50 volts | 50 volts | |||||
| PD | 200 milliwatts |