ROHM Semiconductor USA, LLC Trans, Pnp, Aec-Q101, 2.2K/2.2K, Sot-323; Collector Emitter Voltage V(Br)Ceo Rohm DTA123EUAFRAT106

Description
TRANS, PNP, AEC-Q101, 2.2K/2.2K, SOT-323; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:2.2kohm; Resistor Ratio, R1 / R2:1(Ratio); RF RoHS Compliant: Yes
Description
TRANS, PNP, AEC-Q101, 2.2K/2.2K, SOT-323; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:2.2kohm; Resistor Ratio, R1 / R2:1(Ratio); RF RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The DTA123EUA FRA is a PNP digital transistor with built-in bias resistors of 2.2 kΩ each, designed for inverter, interface, and driver applications. It is packaged in an SOT-323 (UMT3) case and rated for a maximum collector-emitter voltage of -50 V and a continuous collector current of -100 mA. The device meets AEC-Q101 qualification standards and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The DTA123EUA FRA is a PNP digital transistor with built-in bias resistors of 2.2 kΩ each, designed for inverter, interface, and driver applications. It is packaged in an SOT-323 (UMT3) case and rated for a maximum collector-emitter voltage of -50 V and a continuous collector current of -100 mA. The device meets AEC-Q101 qualification standards and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Trans, Pnp, Aec-Q101, 2.2K/2.2K, Sot-323; Collector Emitter Voltage V(Br)Ceo Rohm - 89Y7165 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, Aec-Q101, 2.2K/2.2K, Sot-323; Collector Emitter Voltage V(Br)Ceo Rohm
89Y7165
Trans, Pnp, Aec-Q101, 2.2K/2.2K, Sot-323; Collector Emitter Voltage V(Br)Ceo Rohm 89Y7165
TRANS, PNP, AEC-Q101, 2.2K/2.2K, SOT-323; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:2.2kohm; Resistor Ratio, R1 / R2:1(Ratio); RF RoHS Compliant: Yes

TRANS, PNP, AEC-Q101, 2.2K/2.2K, SOT-323; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:2.2kohm; Resistor Ratio, R1 / R2:1(Ratio); RF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 89Y7165
Product Name Trans, Pnp, Aec-Q101, 2.2K/2.2K, Sot-323; Collector Emitter Voltage V(Br)Ceo Rohm
Transistor Type Trans, Pnp, Aec-Q101, 2.2K/2.2K, Sot-323; Collector Emitter Voltage V(Br)Ceo Rohm
Unlock Full Specs
to access all available technical data

Similar Products

NPN general-purpose transistor - 2PC4081S-QX - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
2 suppliers
1300A IGBT MODULE FOR ONE PHASE - SK-H1-QOUT-D1K3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
CSD16407Q5 N-Channel NexFET™ Power MOSFET - CSD16407Q5 - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
8 suppliers