TRANS PREBIAS PNP 50V VMT3 Product overview: DTA124XMT2L from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA124XMT2L can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 107028-DTA124XMT2L
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 22k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: VMT3
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 68 @ 5mA, 5V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 50mA 250MHz 150mW Surface Mount VMT3
Bipolar Transistors - Pre-Biased DGTL PNP 50V 50MA
TRANS PREBIAS PNP 50V VMT3
DIGITAL TRANSISTOR, -50V, -0.1A; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio,RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 292-DTA124XMT2L | 107028-DTA124XMT2L | DTA124XMT2LTR-ND | DTA124XMT2L | DTA124XMT2L | 78AC6131 |
| Product Name | 50V Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA124XMT2L | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Digital Transistor, -50V, -0.1A; Digital Transistor Polarity Rohm |
| Polarity | PNP | PNP; PNP - Pre-Biased | PNP | |||
| Package Type | Tape & Reel (TR) | SOT3; VMT3 | SOT-723 | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| VCEO | 50 volts | 50 volts |