ROHM Semiconductor USA, LLC Single, Pre-Biased Bipolar Transistors DTA124EUBTL

Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 30mA 250MHz 200mW Surface Mount UMT3F
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 30mA 250MHz 200mW Surface Mount UMT3F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - DTA124EUBTLCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTA124EUBTLCT-ND
Single, Pre-Biased Bipolar Transistors DTA124EUBTLCT-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 30mA 250MHz 200mW Surface Mount UMT3F

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 30mA 250MHz 200mW Surface Mount UMT3F

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTA124EUBTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTA124EUBTLDKR-ND
Single, Pre-Biased Bipolar Transistors DTA124EUBTLDKR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 30mA 250MHz 200mW Surface Mount UMT3F

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 30mA 250MHz 200mW Surface Mount UMT3F

Buy Now Datasheet
Singapore, Singapore
50V Bipolar Transistor
292-DTA124EUBTL
50V Bipolar Transistor 292-DTA124EUBTL
TRANS PREBIAS PNP 50V UMT3F Product overview: DTA124EUBTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA124EUBTL can be used for catalog matching and distributor lookup.

TRANS PREBIAS PNP 50V UMT3F Product overview: DTA124EUBTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA124EUBTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA124EUBTL - 014969-DTA124EUBTL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA124EUBTL
014969-DTA124EUBTL
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA124EUBTL 014969-DTA124EUBTL
Manufacturer: Rohm Semiconductor Win Source Part Number: 014969-DTA124EUBTL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 22k Resistor - Emitter Base (R2) (Ohms): 22k Categories: Discrete Semiconductor Products Status: Active Case / Package: UMT3F Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 500μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 56 @ 5mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 014969-DTA124EUBTL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 22k
Resistor - Emitter Base (R2) (Ohms): 22k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: UMT3F
Maximum Current Collector: 30mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 56 @ 5mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Digital Transistor, -0.1A, Sot-323Fl; Digital Transistor Polarity Rohm - 03AJ0240 - Newark, An Avnet Company
Chicago, IL, United States
Digital Transistor, -0.1A, Sot-323Fl; Digital Transistor Polarity Rohm
03AJ0240
Digital Transistor, -0.1A, Sot-323Fl; Digital Transistor Polarity Rohm 03AJ0240
DIGITAL TRANSISTOR, -0.1A, SOT-323FL; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:22kohm; Resistor RoHS Compliant: Yes

DIGITAL TRANSISTOR, -0.1A, SOT-323FL; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:22kohm; Resistor RoHS Compliant: Yes

Supplier's Site Datasheet
TRANS PREBIAS PNP 200MW UMT3F - 687-DTA124EUBTL - Utmel Electronic Limited
Hong Kong, China
TRANS PREBIAS PNP 200MW UMT3F
687-DTA124EUBTL
TRANS PREBIAS PNP 200MW UMT3F 687-DTA124EUBTL
TRANS PREBIAS PNP 200MW UMT3F

TRANS PREBIAS PNP 200MW UMT3F

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DTA124EUBTL
Bipolar Transistors - Pre-Biased DTA124EUBTL
Bipolar Transistors - Pre-Biased TRANS DIGI BJT PNP 100MA

Bipolar Transistors - Pre-Biased TRANS DIGI BJT PNP 100MA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTA124EUBTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTA124EUBTL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTA124EUBTL
TRANS PREBIAS PNP 50V UMT3F

TRANS PREBIAS PNP 50V UMT3F

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number DTA124EUBTLCT-ND 292-DTA124EUBTL 014969-DTA124EUBTL 03AJ0240 687-DTA124EUBTL DTA124EUBTL DTA124EUBTL
Product Name Single, Pre-Biased Bipolar Transistors 50V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA124EUBTL Digital Transistor, -0.1A, Sot-323Fl; Digital Transistor Polarity Rohm TRANS PREBIAS PNP 200MW UMT3F Bipolar Transistors - Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP - Pre-Biased PNP; PNP
Package Type SC-85 Tape & Reel (TR) SOT3; UMT3F TO-3; SOT3; SOT323
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697313P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; SOT-23
View Details
Single Bipolar Transistors - BC847A/SNVL-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
Bipolar Transistor Arrays - BC847SH6827XTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers