TRANS PREBIAS PNP 50V 0.1A EMT3
TRANS PREBIAS PNP 50V 0.1A EMT3
ROHM DTA143EE3HZGTL Digital Transistor
ROHM DTA143EE3HZGTL Digital Transistor
ROHM DTA143EE3HZGTL Digital Transistor
TRANS PREBIAS PNP 50V 0.1A EMT3
RF TRANSISTOR, -50V, -0.1A, SOT-416 ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 846-DTA143EE3HZGTLCT-ND | 2672353 | DTA143EE3HZGTL | 61AK1804 |
| Product Name | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Rf Transistor, -50V, -0.1A, Sot-416 Rohs Compliant Rohm |
| Polarity | PNP | |||
| Package Type | SC-75, SOT-416 | EMT3 | Automotive | TO-3 |
| Transistor Grade / Operating Range | Automotive | |||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |