Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 20V 100mA 200mW Surface Mount SST3
Bipolar Transistors - Pre-Biased PNP -100mA -50V w/bias resistor
DIGITAL TRANSISTOR, -50V, -0.1A, SOT-23; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:47kohm; RoHS Compliant: Yes
TRANS PREBIAS PNP 20V 0.1A SST3
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | DTA123JCAT116TR-ND | DTA123JCAT116 | 03AJ0233 | DTA123JCAT116 |
| Product Name | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased | Digital Transistor, -50V, -0.1A, Sot-23; Digital Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | |||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Transistor Type | Digital Transistor, -50V, -0.1A, Sot-23; Digital Transistor Polarity Rohm |