ROHM Semiconductor USA, LLC 300MW Bipolar Transistor DTA114WSATP

Description
TRANS PREBIAS PNP 300MW SPT Product overview: DTA114WSATP from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MW. Search-friendly keywords include transistor, BJT, switching, amplification, 300MW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DTA114WSATP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PREBIAS PNP 300MW SPT Product overview: DTA114WSATP from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MW. Search-friendly keywords include transistor, BJT, switching, amplification, 300MW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DTA114WSATP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300MW Bipolar Transistor
293-DTA114WSATP
300MW Bipolar Transistor 293-DTA114WSATP
TRANS PREBIAS PNP 300MW SPT Product overview: DTA114WSATP from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MW. Search-friendly keywords include transistor, BJT, switching, amplification, 300MW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DTA114WSATP can be used for catalog matching and distributor lookup.

TRANS PREBIAS PNP 300MW SPT Product overview: DTA114WSATP from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MW. Search-friendly keywords include transistor, BJT, switching, amplification, 300MW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DTA114WSATP can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA114WSATP - 917707-DTA114WSATP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA114WSATP
917707-DTA114WSATP
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA114WSATP 917707-DTA114WSATP
Manufacturer: Rohm Semiconductor Win Source Part Number: 917707-DTA114WSATP Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 250 MHz 300 mW Through Hole SPT Package: SC-72 Formed Leads Package: Tape & Box (TB) Mounting: Through Hole Part Status: Obsolete Family Name: DTA114 Categories: Discrete Semiconductor Products Case / Package: SPT ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.21.0075

Manufacturer: Rohm Semiconductor
Win Source Part Number: 917707-DTA114WSATP
Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 250 MHz 300 mW Through Hole SPT
Package: SC-72 Formed Leads
Package: Tape & Box (TB)
Mounting: Through Hole
Part Status: Obsolete
Family Name: DTA114
Categories: Discrete Semiconductor Products
Case / Package: SPT
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.21.0075

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 293-DTA114WSATP 917707-DTA114WSATP
Product Name 300MW Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA114WSATP
Package Type SC-72 Formed Leads SOT3; SPT
Unlock Full Specs
to access all available technical data