Manufacturer: Rohm Semiconductor
Win Source Part Number: 1035544-DTA143ESATP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 250MHz
Transistor Polarity: PNP - Pre-Biased
Family Name: DTA143ESA
Resistor - Base (R1) (Ohms): 4.7k
Resistor - Emitter Base (R2) (Ohms): 4.7k
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SPT
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 30 @ 10mA, 5V
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): DTA143 ESA; DTA143E; DTA143ERLRM;
Introduction Date: November 23, 1998
ECCN: EAR99
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 300mW Through Hole SPT
TRANS PREBIAS PNP 50V 0.1A SPT Product overview: DTA143ESATP from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA143ESATP can be used for catalog matching and distributor lookup.
TRANS PREBIAS PNP 300MW SPT
TRANS PREBIAS PNP 50V 0.1A SPT
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1035544-DTA143ESATP | DTA143ESATP-ND | 292-DTA143ESATP | DTA143ESATP | DTA143ESATP |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA143ESATP | Single, Pre-Biased Bipolar Transistors | 50V 0.1A Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP - Pre-Biased | PNP | PNP - Pre-Biased; PNP | ||
| Package Type | SOT3; SPT | SC-72 Formed Leads | Tape & Box (TB) | SC-72 Formed Leads | |
| Packing Method | Tape & Box (TB) | Tape Reel; Tape & Box (TB) | |||
| VCEO | 50 volts | 50 volts | 50 volts |