ROHM Semiconductor USA, LLC 50V 0.1A Bipolar Transistor DTA143EETL

Description
TRANS PREBIAS PNP 50V 0.1A EMT3 Product overview: DTA143EETL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA143EETL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PREBIAS PNP 50V 0.1A EMT3 Product overview: DTA143EETL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA143EETL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 0.1A Bipolar Transistor
292-DTA143EETL
50V 0.1A Bipolar Transistor 292-DTA143EETL
TRANS PREBIAS PNP 50V 0.1A EMT3 Product overview: DTA143EETL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA143EETL can be used for catalog matching and distributor lookup.

TRANS PREBIAS PNP 50V 0.1A EMT3 Product overview: DTA143EETL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA143EETL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - DTA143EETLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTA143EETLDKR-ND
Single, Pre-Biased Bipolar Transistors DTA143EETLDKR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount EMT3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount EMT3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTA143EETLTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTA143EETLTR-ND
Single, Pre-Biased Bipolar Transistors DTA143EETLTR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount EMT3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount EMT3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTA143EETLCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTA143EETLCT-ND
Single, Pre-Biased Bipolar Transistors DTA143EETLCT-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount EMT3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount EMT3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA143EETL - 014971-DTA143EETL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA143EETL
014971-DTA143EETL
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA143EETL 014971-DTA143EETL
Manufacturer: Rohm Semiconductor Win Source Part Number: 014971-DTA143EETL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 4.7k Resistor - Emitter Base (R2) (Ohms): 4.7k Categories: Discrete Semiconductor Products Status: Active Case / Package: EMT3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 500μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 30 @ 10mA, 5V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 014971-DTA143EETL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 4.7k
Resistor - Emitter Base (R2) (Ohms): 4.7k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: EMT3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 30 @ 10mA, 5V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DTA143EETL
Bipolar Transistors - Pre-Biased DTA143EETL
Bipolar Transistors - Pre-Biased PNP 50V 100MA

Bipolar Transistors - Pre-Biased PNP 50V 100MA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTA143EETL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTA143EETL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTA143EETL
TRANS PREBIAS PNP 50V 0.1A EMT3

TRANS PREBIAS PNP 50V 0.1A EMT3

Supplier's Site
Single, Pre-Biased Bipolar Transistors - DTA143EETL - ODG (Origin Data Global)
Shenzhen, China
Single, Pre-Biased Bipolar Transistors
DTA143EETL
Single, Pre-Biased Bipolar Transistors DTA143EETL
TRANS PREBIAS PNP 150MW EMT3

TRANS PREBIAS PNP 150MW EMT3

Supplier's Site Datasheet
Transistor,pnp,50V,0.1A,sot-416; Digital Transistor Polarity Rohm - 84R7148 - Newark, An Avnet Company
Chicago, IL, United States
Transistor,pnp,50V,0.1A,sot-416; Digital Transistor Polarity Rohm
84R7148
Transistor,pnp,50V,0.1A,sot-416; Digital Transistor Polarity Rohm 84R7148
TRANSISTOR,PNP,50V,0 .1A,SOT-416; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm RoHS Compliant: Yes

TRANSISTOR,PNP,50V,0.1A,SOT-416; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 292-DTA143EETL DTA143EETLDKR-ND 014971-DTA143EETL DTA143EETL DTA143EETL DTA143EETL 84R7148
Product Name 50V 0.1A Bipolar Transistor Single, Pre-Biased Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA143EETL Bipolar Transistors - Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single, Pre-Biased Bipolar Transistors Transistor,pnp,50V,0.1A,sot-416; Digital Transistor Polarity Rohm
Polarity PNP PNP PNP; PNP - Pre-Biased PNP - Pre-Biased; PNP PNP
Package Type Tape & Reel (TR) SC-75, SOT-416 SOT3; EMT3 SC-75, SOT-416 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
VCEO 50 volts 50 volts 50 volts
PD 150 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817K-40VL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
8 suppliers
Bipolar Transistors - 1219470 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details