Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3
DIGITAL TRANSISTOR, -0.1A, SOT-323; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes
TRANS PREBIAS PNP 50V 0.1A UMT3
Bipolar Transistors - Pre-Biased PNP -50 VCEO -0.1A SOT-323
DTA124XU3 IS AN DIGITAL TRANSIST
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | DTA124XU3T106CT-ND | 03AJ0244 | DTA124XU3T106 | DTA124XU3T106 | 687-DTA124XU3T106 |
| Product Name | Single, Pre-Biased Bipolar Transistors | Digital Transistor, -0.1A, Sot-323; Digital Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased | DTA124XU3 IS AN DIGITAL TRANSIST |
| Polarity | PNP | PNP; PNP | |||
| Package Type | SOT323; SC-70, SOT-323 | TO-3; SOT3; SOT323 | |||
| Transistor Type | Digital Transistor, -0.1A, Sot-323; Digital Transistor Polarity Rohm | ||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |