ROHM Semiconductor USA, LLC 50V 0.03A Bipolar Transistor DTA124ESATP

Description
TRANS PREBIAS PNP 50V 0.03A SPT Product overview: DTA124ESATP from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.03A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.03A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA124ESATP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PREBIAS PNP 50V 0.03A SPT Product overview: DTA124ESATP from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.03A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.03A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA124ESATP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 0.03A Bipolar Transistor
292-DTA124ESATP
50V 0.03A Bipolar Transistor 292-DTA124ESATP
TRANS PREBIAS PNP 50V 0.03A SPT Product overview: DTA124ESATP from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.03A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.03A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA124ESATP can be used for catalog matching and distributor lookup.

TRANS PREBIAS PNP 50V 0.03A SPT Product overview: DTA124ESATP from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.03A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.03A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA124ESATP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA124ESATP - 099736-DTA124ESATP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA124ESATP
099736-DTA124ESATP
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA124ESATP 099736-DTA124ESATP
Manufacturer: Rohm Semiconductor Win Source Part Number: 099736-DTA124ESATP Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 250MHz Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 22k Resistor - Emitter Base (R2) (Ohms): 22k Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SPT Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 500μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 56 @ 5mA, 5V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 099736-DTA124ESATP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 250MHz
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 22k
Resistor - Emitter Base (R2) (Ohms): 22k
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SPT
Maximum Current Collector: 30mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 56 @ 5mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTA124ESATP-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTA124ESATP-ND
Single, Pre-Biased Bipolar Transistors DTA124ESATP-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 30mA 250MHz 300mW Through Hole SPT

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 30mA 250MHz 300mW Through Hole SPT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTA124ESATP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTA124ESATP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTA124ESATP
TRANS PREBIAS PNP 50V 0.03A SPT

TRANS PREBIAS PNP 50V 0.03A SPT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 292-DTA124ESATP 099736-DTA124ESATP DTA124ESATP-ND DTA124ESATP
Product Name 50V 0.03A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA124ESATP Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Box (TB) SOT3; SPT SC-72 Formed Leads
Unlock Full Specs
to access all available technical data