Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3
Bipolar Transistors - Pre-Biased TRANS DIGI BJT PNP 50V 100MA
DIGITAL TRANS, -50V, -0.1A, SOT-323FL; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:-; Resistor RoHS Compliant: Yes
TRANS PREBIAS PNP 50V 0.1A UMT3
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | DTA114TUBTL-ND | DTA114TUBTL | 82AC2635 | DTA114TUBTL |
| Product Name | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased | Digital Trans, -50V, -0.1A, Sot-323Fl; Digital Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | |||
| Package Type | SOT323; SC-70, SOT-323 | TO-3; SOT3; SOT323 | SOT323; SC-70, SOT-323 | |
| Transistor Type | Digital Trans, -50V, -0.1A, Sot-323Fl; Digital Transistor Polarity Rohm |