PNP SOT-323 Digital Transistor
PNP SOT-323 Digital Transistor
PNP SOT-323 Digital Transistor
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3
DIGITAL TRANSISTOR, -0.1A, SOT-323; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:10kohm; Resistor RoHS Compliant: Yes
Bipolar Transistors - Pre-Biased PNP -50 VCEO -0.1A SOT-323
TRANS PREBIAS PNP 50V 0.1A UMT3
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2643682 | DTA123YU3T106CT-ND | 51AH5842 | DTA123YU3T106 | DTA123YU3T106 |
| Product Name | Bipolar Transistors | Single, Pre-Biased Bipolar Transistors | Digital Transistor, -0.1A, Sot-323; Digital Transistor Polarity Rohm | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | |||
| Package Type | SOT323; SOT-323 | SOT323; SC-70, SOT-323 | TO-3; SOT3; SOT323 | ||
| Transistor Type | Digital Transistor, -0.1A, Sot-323; Digital Transistor Polarity Rohm |