ROHM Semiconductor USA, LLC 0.1A Bipolar Transistor DTA143EUBHZGTL

Description
TRANS PREBIAS PNP 0.1A UMT3F Product overview: DTA143EUBHZGTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA143EUBHZGTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PREBIAS PNP 0.1A UMT3F Product overview: DTA143EUBHZGTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA143EUBHZGTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1A Bipolar Transistor
292-DTA143EUBHZGTL
0.1A Bipolar Transistor 292-DTA143EUBHZGTL
TRANS PREBIAS PNP 0.1A UMT3F Product overview: DTA143EUBHZGTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA143EUBHZGTL can be used for catalog matching and distributor lookup.

TRANS PREBIAS PNP 0.1A UMT3F Product overview: DTA143EUBHZGTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA143EUBHZGTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - DTA143EUBHZGTLTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTA143EUBHZGTLTR-ND
Single, Pre-Biased Bipolar Transistors DTA143EUBHZGTLTR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 100mA 250MHz 200mW Surface Mount UMT3F

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 100mA 250MHz 200mW Surface Mount UMT3F

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTA143EUBHZGTLCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTA143EUBHZGTLCT-ND
Single, Pre-Biased Bipolar Transistors DTA143EUBHZGTLCT-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 100mA 250MHz 200mW Surface Mount UMT3F

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 100mA 250MHz 200mW Surface Mount UMT3F

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA143EUBHZGTL - 917711-DTA143EUBHZGTL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA143EUBHZGTL
917711-DTA143EUBHZGTL
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA143EUBHZGTL 917711-DTA143EUBHZGTL
Manufacturer: Rohm Semiconductor Win Source Part Number: 917711-DTA143EUBHZGT L Series: Automotive, AEC-Q101 Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 100 mA 250 MHz 200 mW Surface Mount UMT3F Package: SC-85 Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: DTA143 Categories: Discrete Semiconductor Products Case / Package: UMT3F ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: DTA143EUBHZGTLDKR, DTA143EUBHZGTLCT, DTA143EUBHZGTLTR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 917711-DTA143EUBHZGTL
Series: Automotive, AEC-Q101
Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 100 mA 250 MHz 200 mW Surface Mount UMT3F
Package: SC-85
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: DTA143
Categories: Discrete Semiconductor Products
Case / Package: UMT3F
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: DTA143EUBHZGTLDKR, DTA143EUBHZGTLCT, DTA143EUBHZGTLTR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTA143EUBHZGTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTA143EUBHZGTL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTA143EUBHZGTL
TRANS PREBIAS PNP 0.1A UMT3F

TRANS PREBIAS PNP 0.1A UMT3F

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DTA143EUBHZGTL
Bipolar Transistors - Pre-Biased DTA143EUBHZGTL
Bipolar Transistors - Pre-Biased PNP SOT-323FL -50V VCC -0.1A IC

Bipolar Transistors - Pre-Biased PNP SOT-323FL -50V VCC -0.1A IC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 292-DTA143EUBHZGTL DTA143EUBHZGTLTR-ND 917711-DTA143EUBHZGTL DTA143EUBHZGTL DTA143EUBHZGTL
Product Name 0.1A Bipolar Transistor Single, Pre-Biased Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA143EUBHZGTL Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - Pre-Biased
Polarity PNP PNP PNP
Package Type Tape & Reel (TR) SC-85 SOT3; UMT3F Automotive
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
PD 200 milliwatts
Unlock Full Specs
to access all available technical data