ROHM Semiconductor USA, LLC PNP Digital transistor (with built-in resistors) DTA143TUA

Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Datasheet
Datasheet Summary
Powered by GS/AI

The DTA143TUA is a PNP digital transistor from ROHM Semiconductor, designed for applications such as inverters, interfaces, and drivers. It features built-in biasing resistors, which simplify circuit design by eliminating the need for external input resistors. The transistor has a maximum collector current of -100 mA and a collector-emitter voltage rating of -50 V. It operates with a power dissipation of up to 200 mW and has a junction temperature range of -55 to +150 ¬8C. The input resistance is specified at 4.7 kOc, and it offers a DC current gain ranging from 100 to 600. The DTA143TUA is packaged in a SOT-323 form factor, making it suitable for compact designs.

Datasheet Summary
Powered by GS/AI

The DTA143TUA is a PNP digital transistor from ROHM Semiconductor, designed for applications such as inverters, interfaces, and drivers. It features built-in biasing resistors, which simplify circuit design by eliminating the need for external input resistors. The transistor has a maximum collector current of -100 mA and a collector-emitter voltage rating of -50 V. It operates with a power dissipation of up to 200 mW and has a junction temperature range of -55 to +150 ¬8C. The input resistance is specified at 4.7 kOc, and it offers a DC current gain ranging from 100 to 600. The DTA143TUA is packaged in a SOT-323 form factor, making it suitable for compact designs.

Suppliers

Company
Product
Description
Supplier Links
PNP Digital transistor (with built-in resistors) - DTA143TUA - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP Digital transistor (with built-in resistors)
DTA143TUA
PNP Digital transistor (with built-in resistors) DTA143TUA
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Transistors
Product Number DTA143TUA
Product Name PNP Digital transistor (with built-in resistors)
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

CSD17578Q3A CSD17578Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17578Q3A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON3x3
View Details
7 suppliers
EVICES, INC. QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110902SAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
3 suppliers
IGBT; IGBT+FWD; Molded; TO-247 Case; 65A Collector; 200 W (Max.); 600V; +/-20V - 70212526 - Allied Electronics, Inc.
Specs
Transistor Type IGBT
Polarity N-Channel
Package Type TO-247
View Details
MOSFETs - 1464727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type Powerdi3333
View Details