A PNP digital transistor with built-in bias resistors (R1=2.2kΩ, R2=10kΩ) for inverter, interface, and driver applications, housed in an SOT-323 (UMT3) package. It has a collector-emitter voltage rating of -50V, a maximum collector current of -100mA, and a power dissipation of 200mW. The device is AEC-Q101 qualified and meets RoHS standards.
TRANS, PNP, AEC-Q101, 2.2K/10K, SOT-323; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:10kohm; Resistor Ratio, R1 / R2:0.22(Ratio); RF RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 89Y7169 |
| Product Name | Trans, Pnp, Aec-Q101, 2.2K/10K, Sot-323; Collector Emitter Voltage V(Br)Ceo Rohm |
| Transistor Type | Trans, Pnp, Aec-Q101, 2.2K/10K, Sot-323; Collector Emitter Voltage V(Br)Ceo Rohm |