TRANS PREBIAS PNP 50V 0.1A VMT3
TRANS PREBIAS PNP 50V 0.1A VMT3
RF TRANSISTOR, AEC-Q101, PNP, 22K/22K; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:22kohm; Resistor RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 846-DTA124EMFHAT2LTR-ND | DTA124EMFHAT2L | 24AC4707 |
| Product Name | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Rf Transistor, Aec-Q101, Pnp, 22K/22K; Digital Transistor Polarity Rohm |
| Polarity | PNP | PNP | |
| Package Type | SOT-723 | SOT-723 | TO-3 |
| Transistor Grade / Operating Range | Automotive | ||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |