The DTA143XKAT146 is a PNP digital transistor with built-in bias resistors (R1 = 4.7 kΩ, R2 = 10 kΩ) in an SMT3 package, designed for inverter, interface, and driver applications. It has a collector-emitter voltage rating of -50 V and a maximum collector current of -100 mA. The device operates with a junction temperature up to 150°C and complies with RoHS standards.
Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:10kohm; Resistor Ratio, R1 / R2:-; No. of Pins:3 Pin RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 31AC8888 |
| Product Name | Digital Transistor Polarity Rohm |
| Transistor Type | Digital Transistor Polarity Rohm |