ROHM Semiconductor USA, LLC Single, Pre-Biased Bipolar Transistors DTA123JEBHZGTL

Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 100mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL)
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 100mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - DTA123JEBHZGTLTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTA123JEBHZGTLTR-ND
Single, Pre-Biased Bipolar Transistors DTA123JEBHZGTLTR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 100mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL)

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 100mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL)

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTA123JEBHZGTLCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTA123JEBHZGTLCT-ND
Single, Pre-Biased Bipolar Transistors DTA123JEBHZGTLCT-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 100mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL)

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 100mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL)

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DTA123JEBHZGTL
Bipolar Transistors - Pre-Biased DTA123JEBHZGTL
Bipolar Transistors - Pre-Biased PNP SOT-416FL 2.2kO Input Resist

Bipolar Transistors - Pre-Biased PNP SOT-416FL 2.2kO Input Resist

Buy Now Datasheet
Rf Transistor, Aec-Q101, Pnp, 2.2K/47K; Digital Transistor Polarity Rohm - 24AC4702 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Aec-Q101, Pnp, 2.2K/47K; Digital Transistor Polarity Rohm
24AC4702
Rf Transistor, Aec-Q101, Pnp, 2.2K/47K; Digital Transistor Polarity Rohm 24AC4702
RF TRANSISTOR, AEC-Q101, PNP, 2.2K/47K; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:47kohm; RoHS Compliant: Yes

RF TRANSISTOR, AEC-Q101, PNP, 2.2K/47K; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:47kohm; RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTA123JEBHZGTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTA123JEBHZGTL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTA123JEBHZGTL
TRANS PREBIAS PNP 0.1A EMT3F

TRANS PREBIAS PNP 0.1A EMT3F

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number DTA123JEBHZGTLTR-ND DTA123JEBHZGTL 24AC4702 DTA123JEBHZGTL
Product Name Single, Pre-Biased Bipolar Transistors Bipolar Transistors - Pre-Biased Rf Transistor, Aec-Q101, Pnp, 2.2K/47K; Digital Transistor Polarity Rohm Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type SC-89, SOT-490 TO-3 Automotive
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1658551 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details
Single Bipolar Transistors - BC817-40/SNVL-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Discrete Semiconductor Products - 232235-BC847S H6327 - Win Source Electronics
Specs
Package Type SOT3
View Details
2 suppliers