Win Source Part Number: 1110541-DTA123EU3T10
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 200 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: PNP - Pre-Biased
Vce Saturation (Max) @ Ib, Ic: 300mV @ 500µA, 10mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 20mA, 5V
Frequency - Transition: 250 MHz
Package / Case: SC-70, SOT-323
Supplier Device Package: UMT3
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 2.2 kOhms
Resistor - Emitter Base (R2): 2.2 kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Rohm Semiconductor
Other Names: DTA123EU3T106TR,DTA1
Base Product Number: DTA123
TRANS PREBIAS PNP 50V 0.1A UMT3 Product overview: DTA123EU3T106 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA123EU3T106 can be used for catalog matching and distributor lookup.
ROHM DTA123EU3T106 Digital Transistor
ROHM DTA123EU3T106 Digital Transistor
ROHM DTA123EU3T106 Digital Transistor
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3
Bipolar Transistors - Pre-Biased PNP -50 VCEO -0.1A SOT-323
DIGITAL TRANSISTOR, -0.1A, SOT-323; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:2.2kohm; Resistor RoHS Compliant: Yes
TRANS PREBIAS PNP 50V 0.1A UMT3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1110541-DTA123EU3T106 | 292-DTA123EU3T106 | 2643681P | DTA123EU3T106DKR-ND | DTA123EU3T106 | 51AH5841 | DTA123EU3T106 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased | 50V 0.1A Bipolar Transistor | Bipolar Transistors | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased | Digital Transistor, -0.1A, Sot-323; Digital Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | ||||
| Package Type | SOT3 | Tape & Reel (TR) | SOT323; SOT-323 | SOT323; SC-70, SOT-323 | TO-3; SOT3; SOT323 | ||
| IC(max) | 100 milliamps | 100 milliamps | |||||
| Power Gain | 20 dB | ||||||
| Operating Frequency | 250 MHz | 250 MHz |