ROHM Semiconductor USA, LLC Bipolar Transistor DTA123ESATP

Description
TRANSISTOR; DIGITAL; VMT3 PKG; Transistor Type: General Purpose; Transistor Polarity: PNP; Collector-to-Emitter ... Product overview: DTA123ESATP from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-DTA123ESATP can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRANSISTOR; DIGITAL; VMT3 PKG; Transistor Type: General Purpose; Transistor Polarity: PNP; Collector-to-Emitter ... Product overview: DTA123ESATP from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-DTA123ESATP can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
283-DTA123ESATP
Bipolar Transistor 283-DTA123ESATP
TRANSISTOR; DIGITAL; VMT3 PKG; Transistor Type: General Purpose; Transistor Polarity: PNP; Collector-to-Emitter ... Product overview: DTA123ESATP from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-DTA123ESATP can be used for catalog matching and distributor lookup.

TRANSISTOR; DIGITAL; VMT3 PKG; Transistor Type: General Purpose; Transistor Polarity: PNP; Collector-to-Emitter... Product overview: DTA123ESATP from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-DTA123ESATP can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - DTA123ESATP - 975673-DTA123ESATP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - DTA123ESATP
975673-DTA123ESATP
TRANSISTORS - RF Transistors (BJT) - DTA123ESATP 975673-DTA123ESATP
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975673-DTA123ESATP Mounting: SMD (SMT) Polarity: PNP Power Dissipation: 300 mW Number of Pins: 3 Categories: RF Transistors(BJT) Case / Package: SC Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C REACH SVHC: No SVHC Element Configuration: Single Max Power Dissipation: 300 mW Collector Emitter Breakdown Voltage: 50 V Transition Frequency: 250 MHz

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975673-DTA123ESATP
Mounting: SMD (SMT)
Polarity: PNP
Power Dissipation: 300 mW
Number of Pins: 3
Categories: RF Transistors(BJT)
Case / Package: SC
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
REACH SVHC: No SVHC
Element Configuration: Single
Max Power Dissipation: 300 mW
Collector Emitter Breakdown Voltage: 50 V
Transition Frequency: 250 MHz

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 283-DTA123ESATP 975673-DTA123ESATP
Product Name Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - DTA123ESATP
Polarity PNP PNP; PNP
VCEO 50 volts
PD 300 milliwatts
TJ -55 C (-67 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data