DTA114YE FRA is a PNP digital transistor with built-in bias resistors (R1=10kΩ, R2=47kΩ) for use in inverter, interface, and driver circuits. It is packaged in an SOT-416 (EMT3) case and rated for a collector-emitter voltage of -50V and a maximum collector current of -100mA. The device has a power dissipation of 150mW and operates with a junction temperature up to 150°C. It is AEC-Q101 qualified for automotive applications.
RF TRANSISTOR, AEC-Q101, PNP, 10K/47K; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 24AC4695 |
| Product Name | Rf Transistor, Aec-Q101, Pnp, 10K/47K; Digital Transistor Polarity Rohm |
| Transistor Type | Rf Transistor, Aec-Q101, Pnp, 10K/47K; Digital Transistor Polarity Rohm |