Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount VMT3
DIGITAL TRANSISTOR, -0.1A, SOT-723; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:10kohm; Resistor RoHS Compliant: Yes
TRANS PREBIAS PNP 150MW VMT3
Bipolar Transistors - Pre-Biased DGTL PNP 50V 100MA
TRANS PREBIAS PNP 50V 0.1A VMT3
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | DTA143XMT2LTR-ND | 03AJ0253 | DTA143XMT2L | DTA143XMT2L | DTA143XMT2L |
| Product Name | Single, Pre-Biased Bipolar Transistors | Digital Transistor, -0.1A, Sot-723; Digital Transistor Polarity Rohm | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP - Pre-Biased; PNP | |||
| Package Type | SOT-723 | TO-3 | SOT-723 | SOT-723 | |
| Transistor Type | Digital Transistor, -0.1A, Sot-723; Digital Transistor Polarity Rohm | ||||
| IC(max) | 100 milliamps | 100 milliamps |