PNP Leak Absorption Digital Transistor
PNP Leak Absorption Digital Transistor
PNP Leak Absorption Digital Transistor
TRANS PREBIAS PNP 50V 0.1A EMT3
TRANS PREBIAS PNP 50V 0.1A EMT3
TRANS PREBIAS PNP 50V 0.1A EMT3
RF TRANSISTOR, -50V, -0.1A, SOT-416 ROHS COMPLIANT: YES
TRANS PREBIAS PNP 50V 0.1A EMT3
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 2672357 | 846-DTA143XE3HZGTLCT-ND | 60AK8055 | DTA143XE3HZGTL |
| Product Name | Bipolar Transistors | Single, Pre-Biased Bipolar Transistors | Rf Transistor, -50V, -0.1A, Sot-416 Rohs Compliant Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | ||
| Package Type | EMT3 | SC-75, SOT-416 | TO-3 | AEC-Q101 |
| Transistor Grade / Operating Range | Automotive | |||
| Transistor Type | Rf Transistor, -50V, -0.1A, Sot-416 Rohs Compliant Rohm |