ROHM Semiconductor USA, LLC Digital Transistor, -0.1A, Sot-323Fl; Digital Transistor Polarity Rohm DTA124XUBTL

Description
DIGITAL TRANSISTOR, -0.1A, SOT-323FL; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes
Description
DIGITAL TRANSISTOR, -0.1A, SOT-323FL; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Digital Transistor, -0.1A, Sot-323Fl; Digital Transistor Polarity Rohm - 36AJ8922 - Newark, An Avnet Company
Chicago, IL, United States
Digital Transistor, -0.1A, Sot-323Fl; Digital Transistor Polarity Rohm
36AJ8922
Digital Transistor, -0.1A, Sot-323Fl; Digital Transistor Polarity Rohm 36AJ8922
DIGITAL TRANSISTOR, -0.1A, SOT-323FL; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes

DIGITAL TRANSISTOR, -0.1A, SOT-323FL; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 36AJ8922
Product Name Digital Transistor, -0.1A, Sot-323Fl; Digital Transistor Polarity Rohm
Transistor Type Digital Transistor, -0.1A, Sot-323Fl; Digital Transistor Polarity Rohm
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1220596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type Sot-89
View Details
730A IGBT MODULE FOR ONE PHASE 400/480V - SK-H1-QOUT-D730 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
CSD18503Q5A 40V N-Channel NexFET? Power MOSFET, CSD18503Q5A - CSD18503Q5AT - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
8 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25-QVL - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
3 suppliers