Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount EMT3
Manufacturer: Rohm Semiconductor
Win Source Part Number: 869880-DTA143TEBTL
Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 250 MHz 150 mW Surface Mount EMT3
Package: Reel - TR
Package: SC-75, SOT-416
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: DTA143
Categories: Discrete Semiconductor Products
Case / Package: EMT3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
DIGITAL TRANS, -50V, -0.1A, SOT-416FL; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:-; Resistor RoHS Compliant: Yes
TRANS PREBIAS PNP 50V 0.1A EMT3
Bipolar Transistors - Pre-Biased TRANSISTOR
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | DTA143TEBTL-ND | 869880-DTA143TEBTL | 03AJ0247 | DTA143TEBTL | DTA143TEBTL |
| Product Name | Single, Pre-Biased Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA143TEBTL | Digital Trans, -50V, -0.1A, Sot-416Fl; Digital Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased |
| Polarity | PNP | PNP | |||
| Package Type | SC-75, SOT-416 | SOT3; EMT3 | TO-3 | SC-75, SOT-416 | |
| Transistor Type | Digital Trans, -50V, -0.1A, Sot-416Fl; Digital Transistor Polarity Rohm |