Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSISTORS
ROHM SEMICONDUCTOR USA, LLC
DTA114EKAFRA -- PNP DIGITAL TRANSISTOR (CORRESPONDS TO AEC-Q101)
ROHM Semiconductor USA, LLC
PNP Digital transistor (Corresponds to AEC-Q101)
DTA114EKAFRA
Description
Automotive PNP -100mA -50V Digital Transistor
ROHM Semiconductor USA, LLC
Done
Datasheet
Description
Automotive PNP -100mA -50V Digital Transistor
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP Digital transistor (Corresponds to AEC-Q101)
DTA114EKAFRA
PNP Digital transistor (Corresponds to AEC-Q101)
DTA114EKAFRA
Automotive PNP -100mA -50V Digital Transistor
Automotive PNP -100mA -50V Digital Transistor
Supplier's Site
Datasheet
Technical Specifications
ROHM Semiconductor USA, LLC
Product Category
Transistors
Product Number
DTA114EKAFRA
Product Name
PNP Digital transistor (Corresponds to AEC-Q101)
Polarity
PNP
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Bipolar Transistors
1689655
Specs
Transistor Type
BJT
Polarity
PNP
Package Type
E-line
View Details
Allen-Bradley / Rockwell Automation
Transistor
SP-140141
View Details
Texas Instruments
CSD19503KCS 80V, 7.6mOhm, N-Channel TO-220 NexFET™ Power MOSFET
CSD19503KCS
Specs
Transistor Type
Power-MOSFET
Polarity
N-Channel
Package Type
TO-220
View Details
7
suppliers
Nexperia B.V.
50 V, 100 mA NPN general purpose transistor
2PD601ASW,115
Specs
Transistor Type
BJT
Package Type
SOT323; SOT323 SOT323
View Details
6
suppliers