ROHM Semiconductor USA, LLC Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased DTA123YCAT116

Description
Win Source Part Number: 1122223-DTA123YCAT11 6 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 200 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 100 mA Transistor Type: PNP - Pre-Biased Vce Saturation (Max) @ Ib, Ic: 300mV @ 500µA, 10mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 22 @ 10mA, 5V Frequency - Transition: 250 MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SST3 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 2.2 kOhms Resistor - Emitter Base (R2): 10 kOhms REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Rohm Semiconductor Other Names: DTA123YCAMGT116,DTA1 23YCAT116DKR,DTA123Y CAT116CT,DTA123YCAT1 16TR Base Product Number: DTA123
Request a Quote Datasheet
Description
Win Source Part Number: 1122223-DTA123YCAT11 6 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 200 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 100 mA Transistor Type: PNP - Pre-Biased Vce Saturation (Max) @ Ib, Ic: 300mV @ 500µA, 10mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 22 @ 10mA, 5V Frequency - Transition: 250 MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SST3 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 2.2 kOhms Resistor - Emitter Base (R2): 10 kOhms REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Rohm Semiconductor Other Names: DTA123YCAMGT116,DTA1 23YCAT116DKR,DTA123Y CAT116CT,DTA123YCAT1 16TR Base Product Number: DTA123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased - 1122223-DTA123YCAT116 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased
1122223-DTA123YCAT116
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased 1122223-DTA123YCAT116
Win Source Part Number: 1122223-DTA123YCAT11 6 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 200 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 100 mA Transistor Type: PNP - Pre-Biased Vce Saturation (Max) @ Ib, Ic: 300mV @ 500µA, 10mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 22 @ 10mA, 5V Frequency - Transition: 250 MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SST3 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 2.2 kOhms Resistor - Emitter Base (R2): 10 kOhms REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Rohm Semiconductor Other Names: DTA123YCAMGT116,DTA1 23YCAT116DKR,DTA123Y CAT116CT,DTA123YCAT1 16TR Base Product Number: DTA123

Win Source Part Number: 1122223-DTA123YCAT116
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 200 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: PNP - Pre-Biased
Vce Saturation (Max) @ Ib, Ic: 300mV @ 500µA, 10mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 22 @ 10mA, 5V
Frequency - Transition: 250 MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SST3
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 2.2 kOhms
Resistor - Emitter Base (R2): 10 kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Rohm Semiconductor
Other Names: DTA123YCAMGT116,DTA123YCAT116DKR,DTA123YCAT116CT,DTA123YCAT116TR
Base Product Number: DTA123

Buy Now Datasheet
Singapore, Singapore
50V 0.1A Bipolar Transistor
292-DTA123YCAT116
50V 0.1A Bipolar Transistor 292-DTA123YCAT116
TRANS PREBIAS PNP 50V 0.1A SST3 Product overview: DTA123YCAT116 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA123YCAT116 can be used for catalog matching and distributor lookup.

TRANS PREBIAS PNP 50V 0.1A SST3 Product overview: DTA123YCAT116 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA123YCAT116 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - DTA123YCAT116CT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTA123YCAT116CT-ND
Single, Pre-Biased Bipolar Transistors DTA123YCAT116CT-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SST3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SST3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTA123YCAT116TR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTA123YCAT116TR-ND
Single, Pre-Biased Bipolar Transistors DTA123YCAT116TR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SST3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SST3

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DTA123YCAT116
Bipolar Transistors - Pre-Biased DTA123YCAT116
Bipolar Transistors - Pre-Biased PNP -100mA -50V w/bias resistor

Bipolar Transistors - Pre-Biased PNP -100mA -50V w/bias resistor

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTA123YCAT116 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTA123YCAT116
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTA123YCAT116
TRANS PREBIAS PNP 50V 0.1A SST3

TRANS PREBIAS PNP 50V 0.1A SST3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1122223-DTA123YCAT116 292-DTA123YCAT116 DTA123YCAT116CT-ND DTA123YCAT116 DTA123YCAT116
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased 50V 0.1A Bipolar Transistor Single, Pre-Biased Bipolar Transistors Bipolar Transistors - Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP
Package Type SOT3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) 100 milliamps 100000 milliamps 100 milliamps
Power Gain 22 dB
Operating Frequency 250 MHz 250 MHz
Unlock Full Specs
to access all available technical data