Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 50V 100mA 250MHz 200mW Surface Mount SST3
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 50V 100mA 250MHz 200mW Surface Mount SST3
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 50V 100mA 250MHz 200mW Surface Mount SST3
RF TRANSISTOR, AEC-Q101, PNP, 22K/22K; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:22kohm; Resistor RoHS Compliant: Yes
TRANS PREBIAS PNP 50V 0.1A SST3
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 846-DTA124ECAHZGT116DKR-ND | 24AC4705 | DTA124ECAHZGT116 |
| Product Name | Single, Pre-Biased Bipolar Transistors | Rf Transistor, Aec-Q101, Pnp, 22K/22K; Digital Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | Automotive |
| Transistor Grade / Operating Range | Automotive | ||
| Transistor Type | Rf Transistor, Aec-Q101, Pnp, 22K/22K; Digital Transistor Polarity Rohm |