Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount VMT3
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount VMT3
TRANS PREBIAS PNP 50V 0.1A VMT3
Bipolar Transistors - Pre-Biased PNP SOT-723 4.7kO Input Resist
RF TRANSISTOR, AEC-Q101, PNP, 4.7K; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:-; Resistor Ratio, RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | DTA143TMFHAT2LTR-ND | DTA143TMFHAT2L | DTA143TMFHAT2L | 24AC4713 |
| Product Name | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased | Rf Transistor, Aec-Q101, Pnp, 4.7K; Digital Transistor Polarity Rohm |
| Polarity | PNP | PNP | ||
| Package Type | SOT-723 | Automotive | TO-3 | |
| Transistor Grade / Operating Range | Automotive | |||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |