The DTA143EUA FRA is a PNP digital transistor with integrated bias resistors of 4.7 kΩ each, designed for inverter, interface, and driver applications. It is packaged in the SOT-323 (UMT3) case and rated for a maximum collector-emitter voltage of -50 V and a collector current of -100 mA. The device has a power dissipation of 200 mW and operates with a junction temperature range up to 150 °C. It is AEC-Q101 qualified and RoHS compliant. The part is supplied in 3000-piece taping reels.
TRANS, PNP, 4.7K/4.7K, SOT-323; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm; Resistor RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 78Y8022 |
| Product Name | Trans, Pnp, 4.7K/4.7K, Sot-323; Digital Transistor Polarity Rohm |
| Transistor Type | Trans, Pnp, 4.7K/4.7K, Sot-323; Digital Transistor Polarity Rohm |