ROHM Semiconductor USA, LLC Digital Transistor, -50V, -0.1A, Sot-23; Digital Transistor Polarity Rohm DTA123TCAMGT116

Description
DIGITAL TRANSISTOR, -50V, -0.1A, SOT-23; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:-; Resistor RoHS Compliant: Yes
Description
DIGITAL TRANSISTOR, -50V, -0.1A, SOT-23; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:-; Resistor RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Digital Transistor, -50V, -0.1A, Sot-23; Digital Transistor Polarity Rohm - 36AJ8912 - Newark, An Avnet Company
Chicago, IL, United States
Digital Transistor, -50V, -0.1A, Sot-23; Digital Transistor Polarity Rohm
36AJ8912
Digital Transistor, -50V, -0.1A, Sot-23; Digital Transistor Polarity Rohm 36AJ8912
DIGITAL TRANSISTOR, -50V, -0.1A, SOT-23; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:-; Resistor RoHS Compliant: Yes

DIGITAL TRANSISTOR, -50V, -0.1A, SOT-23; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:-; Resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 36AJ8912
Product Name Digital Transistor, -50V, -0.1A, Sot-23; Digital Transistor Polarity Rohm
Transistor Type Digital Transistor, -50V, -0.1A, Sot-23; Digital Transistor Polarity Rohm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Transistor Type MOSFET
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
3.4 - 3.6 GHz, 180 Watt, 50 Volt GaN RF Power Transistor - QPD3601 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
View Details