Flowline, Inc. Level Sensors LU10-1405

Description
Flowline LU10-1405
Request a Quote
Description
Flowline LU10-1405
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Level Sensors - 8891166 - RS Components, Ltd.
Corby, Northants, United Kingdom
Level Sensors
8891166
Level Sensors 8891166
Flowline LU10-1405

Flowline LU10-1405

Supplier's Site
Level Switch - 42298330 - Radwell International
Willingboro, NJ, United States
Level Switch
42298330
Level Switch 42298330
LIQUID LEVEL SWITCH, ULTRASONIC SENSOR TYPE, 12-32 VDC, SPST RELAY CONTACT, 3/4 INCH NPT, 2.1 INCH INSERTION LENGTH, 4 OR 20 MA OR RELAY OUTPUT. FREE 2 YEAR RADWELL WARRANTY

LIQUID LEVEL SWITCH, ULTRASONIC SENSOR TYPE, 12-32 VDC, SPST RELAY CONTACT, 3/4 INCH NPT, 2.1 INCH INSERTION LENGTH, 4 OR 20 MA OR RELAY OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Level Sensors Level Sensors
Product Number 8891166 42298330
Product Name Level Sensors Level Switch
Maximum Operating Pressure 150 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Guided Wave Radar Level Transmitter - MT5000 - ABB Measurement & Analytics
Specs
Device Classification Sensor System; Transmitter
Measuring Range 23.62 to 2604 inch (600 to 66140 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details