Madison Company Miniature Kynar 1/8" NPT Vertical Float Switch M9000

Description
The M9000 miniature liquid level switch has a Kynar stem and a Kynar float. Kynar has chemical and solvent resistant proprties and the high purity of the material make it an outstanding choice for food handling, medical and laboratory, and sensitive test equipment.
Description
The M9000 miniature liquid level switch has a Kynar stem and a Kynar float. Kynar has chemical and solvent resistant proprties and the high purity of the material make it an outstanding choice for food handling, medical and laboratory, and sensitive test equipment.

Suppliers

Company
Product
Description
Supplier Links
Miniature Kynar 1/8
Branford, CT, USA
Miniature Kynar 1/8" NPT Vertical Float Switch
M9000
Miniature Kynar 1/8" NPT Vertical Float Switch M9000
The M9000 miniature liquid level switch has a Kynar stem and a Kynar float. Kynar has chemical and solvent resistant proprties and the high purity of the material make it an outstanding choice for food handling, medical and laboratory, and sensitive test equipment.

The M9000 miniature liquid level switch has a Kynar stem and a Kynar float. Kynar has chemical and solvent resistant proprties and the high purity of the material make it an outstanding choice for food handling, medical and laboratory, and sensitive test equipment.

Supplier's Site
Float/Level Switch - 32826849 - Radwell International
Willingboro, NJ, United States
Float/Level Switch
32826849
Float/Level Switch 32826849
LIQUID LEVEL SWITCH, SELECTABLE, 1/8 IN NPT, 15 PSI, 30 VA, 221 DEGREES F MAX., 0.28 A, 240 V. FREE 2 YEAR RADWELL WARRANTY

LIQUID LEVEL SWITCH, SELECTABLE, 1/8 IN NPT, 15 PSI, 30 VA, 221 DEGREES F MAX., 0.28 A, 240 V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Madison Company Radwell International
Product Category Level Sensors Level Sensors
Product Number M9000 32826849
Product Name Miniature Kynar 1/8" NPT Vertical Float Switch Float/Level Switch
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Capacitance Level Sensor Probe - PROCAP I & II - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details
Float Switches - 561645 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats
Operating Temp 185 F (85 C)
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details