Madison Company HVAC Series Condensate Level Float Switch M8000-C

Description
The M8000-C miniature liquid level switch has a polypropylene stem and a polypropylene float. Polypropylene is typically suitable for use with acidic liquids such as those found in electroplating and metal cleaning. It is also a great option for lower temperature food operations (up to 105 degrees C) since Madison only incorporates polypropylene that is FDA approved for food contact. This material is a good choice for commercial appliances and equipment as well. The M8000 is also available with a thermocouple or RTD integrated into the design. This elimates the need for more than multiple penetrations into the tank since both level and temperature may now be measured through one device.
Description
The M8000-C miniature liquid level switch has a polypropylene stem and a polypropylene float. Polypropylene is typically suitable for use with acidic liquids such as those found in electroplating and metal cleaning. It is also a great option for lower temperature food operations (up to 105 degrees C) since Madison only incorporates polypropylene that is FDA approved for food contact. This material is a good choice for commercial appliances and equipment as well. The M8000 is also available with a thermocouple or RTD integrated into the design. This elimates the need for more than multiple penetrations into the tank since both level and temperature may now be measured through one device.

Suppliers

Company
Product
Description
Supplier Links
HVAC Series Condensate Level Float Switch - M8000-C - Madison Company
Branford, CT, USA
HVAC Series Condensate Level Float Switch
M8000-C
HVAC Series Condensate Level Float Switch M8000-C
The M8000-C miniature liquid level switch has a polypropylene stem and a polypropylene float. Polypropylene is typically suitable for use with acidic liquids such as those found in electroplating and metal cleaning. It is also a great option for lower temperature food operations (up to 105 degrees C) since Madison only incorporates polypropylene that is FDA approved for food contact. This material is a good choice for commercial appliances and equipment as well. The M8000 is also available with a thermocouple or RTD integrated into the design. This elimates the need for more than multiple penetrations into the tank since both level and temperature may now be measured through one device.

The M8000-C miniature liquid level switch has a polypropylene stem and a polypropylene float. Polypropylene is typically suitable for use with acidic liquids such as those found in electroplating and metal cleaning. It is also a great option for lower temperature food operations (up to 105 degrees C) since Madison only incorporates polypropylene that is FDA approved for food contact. This material is a good choice for commercial appliances and equipment as well.
The M8000 is also available with a thermocouple or RTD integrated into the design. This elimates the need for more than multiple penetrations into the tank since both level and temperature may now be measured through one device.

Supplier's Site
Float/Level Switch - 158877087 - Radwell International
Willingboro, NJ, United States
Float/Level Switch
158877087
Float/Level Switch 158877087
LEVEL SWITCH, LIQUID, 3/4 INCH PVC, 140 DEGREE F MAX, 50 PSI, 30 VA. FREE 2 YEAR RADWELL WARRANTY

LEVEL SWITCH, LIQUID, 3/4 INCH PVC, 140 DEGREE F MAX, 50 PSI, 30 VA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Madison Company Radwell International
Product Category Level Sensors Level Sensors
Product Number M8000-C 158877087
Product Name HVAC Series Condensate Level Float Switch Float/Level Switch
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Level Sensors - 4194660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Type Liquid
Maximum Operating Pressure 928 psi (653 m H2O)
Meter Technology Type Vibrating/Tuning Fork Method; Other (Such as tilt etc.)
View Details
Small flange level transmitter - FKY-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYMR5 - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 78.74 inch (15 to 2000 mm)
Level Measurement Type Continuous Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details