Danaher Motion Level Control RF800X1A

Description
DISCONTINUED BY MANUFACTURER, RADIO FREQUENCY LEVEL CONTROL, RF-8000 SERIES, STANDARD PROBE TYPE, EXPLOSION PROOF NEMA 7/9, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, RADIO FREQUENCY LEVEL CONTROL, RF-8000 SERIES, STANDARD PROBE TYPE, EXPLOSION PROOF NEMA 7/9, 120 VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Level Control - 161697420 - Radwell International
Willingboro, NJ, United States
Level Control
161697420
Level Control 161697420
DISCONTINUED BY MANUFACTURER, RADIO FREQUENCY LEVEL CONTROL, RF-8000 SERIES, STANDARD PROBE TYPE, EXPLOSION PROOF NEMA 7/9, 120 VAC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, RADIO FREQUENCY LEVEL CONTROL, RF-8000 SERIES, STANDARD PROBE TYPE, EXPLOSION PROOF NEMA 7/9, 120 VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Level Sensors
Product Number 161697420
Product Name Level Control
Unlock Full Specs
to access all available technical data

Similar Products

Vibrating Rod for Sediment Level Detection - VR-21 SED and VR-41 SED - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details
Level Sensors - 7943430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 1450 psi (1021 m H2O)
Meter Technology Type Vibrating/Tuning Fork Method; Other (Such as tilt etc.)
Mounting Options Side mount; Top mount
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details