Madison Company Harsh Environment Stainless Steel Level Switch M5600

Description
The M5600 liquid level switch has a stainless steel stem and a stainless steel float. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications. The M5600 is also available with a thermocouple or RTD integrated into the design. This elimates the need for multiple penetrations into the tank since both level and temperature may now be measured through one device.
Datasheet
Description
The M5600 liquid level switch has a stainless steel stem and a stainless steel float. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications. The M5600 is also available with a thermocouple or RTD integrated into the design. This elimates the need for multiple penetrations into the tank since both level and temperature may now be measured through one device.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Harsh Environment Stainless Steel Level Switch - M5600 - Madison Company
Branford, CT, USA
Harsh Environment Stainless Steel Level Switch
M5600
Harsh Environment Stainless Steel Level Switch M5600
The M5600 liquid level switch has a stainless steel stem and a stainless steel float. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications. The M5600 is also available with a thermocouple or RTD integrated into the design. This elimates the need for multiple penetrations into the tank since both level and temperature may now be measured through one device.

The M5600 liquid level switch has a stainless steel stem and a stainless steel float. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications.

The M5600 is also available with a thermocouple or RTD integrated into the design. This elimates the need for multiple penetrations into the tank since both level and temperature may now be measured through one device.

Supplier's Site
Float/Level Switch - 33828 - Radwell International
Willingboro, NJ, United States
Float/Level Switch
33828
Float/Level Switch 33828
LIQUID LEVEL FULL SIZE SWITCH, 1/4IN THREAD, 200PSI MAX, 200F MAX, LIQUID LEVEL FULL SIZE SWITCHES 0.55 FLOAT SG, HIGH TEMP, HIGH PRESSURE, CORROSIVE CONDITIONS. FREE 2 YEAR RADWELL WARRANTY

LIQUID LEVEL FULL SIZE SWITCH, 1/4IN THREAD, 200PSI MAX, 200F MAX, LIQUID LEVEL FULL SIZE SWITCHES 0.55 FLOAT SG, HIGH TEMP, HIGH PRESSURE, CORROSIVE CONDITIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Float switch Madison M5600 -  - Automation24, Inc.
King of Prussia, PA, United States
Float switch Madison M5600
Float switch Madison M5600
Top mounting float switch M5600 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M5600 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.4 A at maximum voltage. 316 stainless steel body and teflon leads also provide compatibility to a wide range of media. The M5600 from Madison company is a top mounting switch with a 1/4" NPT bulkhead connection.

Top mounting float switch M5600 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M5600 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.4 A at maximum voltage. 316 stainless steel body and teflon leads also provide compatibility to a wide range of media. The M5600 from Madison company is a top mounting switch with a 1/4" NPT bulkhead connection.

Supplier's Site Datasheet

Technical Specifications

  Madison Company Radwell International Automation24, Inc.
Product Category Level Sensors Level Sensors Level Sensors
Product Number M5600 33828
Product Name Harsh Environment Stainless Steel Level Switch Float/Level Switch Float switch Madison M5600
Device Classification Sensor Only Sensor System
Number of Switch Points Range 1 (#)
Media Type Liquid Liquid
Level Measurement Type Single Point or Multi-Point Level Single Point or Multi-Point Level
Maximum Operating Pressure 200 psi (141 m H2O) 13.7 psi (9.64 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury-Free Tilt Switch Level Indicator - BM-TSM - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Magnetic level gauge switch - PS45 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Measurement - Level - radar - 159300426 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Meter Technology Type Radar/Microwave
View Details