Madison Company Plastic Side-Mounted Liquid Level Float Switch M8700

Description
The M8700 side-mounted liquid level switch has a polypropylene stem and a polypropylene float. Polypropylene is typically suitable for use with acidic liquids such as those found in electroplating and metal cleaning. It is also a great option for lower temperature food operations (up to 105 degrees C) since Madison only incorporates polypropylene that is FDA approved for food contact. This material is a good choice for commercial appliances and equipment as well. Same day shipping available under our Switch-In-Time program.
Datasheet
Description
The M8700 side-mounted liquid level switch has a polypropylene stem and a polypropylene float. Polypropylene is typically suitable for use with acidic liquids such as those found in electroplating and metal cleaning. It is also a great option for lower temperature food operations (up to 105 degrees C) since Madison only incorporates polypropylene that is FDA approved for food contact. This material is a good choice for commercial appliances and equipment as well. Same day shipping available under our Switch-In-Time program.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Side-Mounted Liquid Level Float Switch - M8700 - Madison Company
Branford, CT, USA
Plastic Side-Mounted Liquid Level Float Switch
M8700
Plastic Side-Mounted Liquid Level Float Switch M8700
The M8700 side-mounted liquid level switch has a polypropylene stem and a polypropylene float. Polypropylene is typically suitable for use with acidic liquids such as those found in electroplating and metal cleaning. It is also a great option for lower temperature food operations (up to 105 degrees C) since Madison only incorporates polypropylene that is FDA approved for food contact. This material is a good choice for commercial appliances and equipment as well. Same day shipping available under our Switch-In-Time program.

The M8700 side-mounted liquid level switch has a polypropylene stem and a polypropylene float. Polypropylene is typically suitable for use with acidic liquids such as those found in electroplating and metal cleaning. It is also a great option for lower temperature food operations (up to 105 degrees C) since Madison only incorporates polypropylene that is FDA approved for food contact. This material is a good choice for commercial appliances and equipment as well. Same day shipping available under our Switch-In-Time program.

Supplier's Site
Level Control - 24416379 - Radwell International
Willingboro, NJ, United States
Level Control
24416379
Level Control 24416379
TANK LIQUID LEVEL SWITCH, SELECTABLE, POLYPROPYLENE, 1/2 IN X 1/2 IN MNPT. FREE 2 YEAR RADWELL WARRANTY

TANK LIQUID LEVEL SWITCH, SELECTABLE, POLYPROPYLENE, 1/2 IN X 1/2 IN MNPT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Level Control -  - Radwell International
Willingboro, NJ, United States
Level Control
Level Control
MADISON COMPANY Sensors & Switches M8700

MADISON COMPANY Sensors & Switches M8700

Supplier's Site
Float switch Madison M8700 -  - Automation24, Inc.
King of Prussia, PA, United States
Float switch Madison M8700
Float switch Madison M8700
Side mounting float switch M8700 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M8700 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.14 A at maximum voltage. Polypropylene body and PVC leads also provide compatibility to a wide range of aggressive media. The M8700 from Madison company is a top mounting switch with a 1/2" NPT process connection.

Side mounting float switch M8700 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M8700 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.14 A at maximum voltage. Polypropylene body and PVC leads also provide compatibility to a wide range of aggressive media. The M8700 from Madison company is a top mounting switch with a 1/2" NPT process connection.

Supplier's Site Datasheet

Technical Specifications

  Madison Company Radwell International Automation24, Inc.
Product Category Level Sensors Level Sensors Level Sensors
Product Number M8700 24416379
Product Name Plastic Side-Mounted Liquid Level Float Switch Level Control Float switch Madison M8700
Device Classification Sensor Only Sensor System
Number of Switch Points Range 1 (#)
Media Type Liquid Liquid
Level Measurement Type Single Point or Multi-Point Level Single Point or Multi-Point Level
Maximum Operating Pressure 100 psi (70.38 m H2O) 6.9 psi (4.86 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Water-Level Sensors - 20015539-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Liquid Interface Alarm - 2852-IFA - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid
Level Measurement Type Continuous Level
View Details