Madison Company Plastic Miniature Liquid Level Float Switch M8000

Description
The M8000 miniature liquid level switch has a polypropylene stem and a polypropylene float. Polypropylene is typically suitable for use with acidic liquids such as those found in electroplating and metal cleaning. It is also a great option for lower temperature food operations (up to 105 degrees C) since Madison only incorporates polypropylene that is FDA approved for food contact. This material is a good choice for commercial appliances and equipment as well. The M8000 is also available with a thermocouple or RTD integrated into the design. This elimates the need for more than multiple penetrations into the tank since both level and temperature may now be measured through one device.
Datasheet
Description
The M8000 miniature liquid level switch has a polypropylene stem and a polypropylene float. Polypropylene is typically suitable for use with acidic liquids such as those found in electroplating and metal cleaning. It is also a great option for lower temperature food operations (up to 105 degrees C) since Madison only incorporates polypropylene that is FDA approved for food contact. This material is a good choice for commercial appliances and equipment as well. The M8000 is also available with a thermocouple or RTD integrated into the design. This elimates the need for more than multiple penetrations into the tank since both level and temperature may now be measured through one device.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Miniature Liquid Level Float Switch - M8000 - Madison Company
Branford, CT, USA
Plastic Miniature Liquid Level Float Switch
M8000
Plastic Miniature Liquid Level Float Switch M8000
The M8000 miniature liquid level switch has a polypropylene stem and a polypropylene float. Polypropylene is typically suitable for use with acidic liquids such as those found in electroplating and metal cleaning. It is also a great option for lower temperature food operations (up to 105 degrees C) since Madison only incorporates polypropylene that is FDA approved for food contact. This material is a good choice for commercial appliances and equipment as well. The M8000 is also available with a thermocouple or RTD integrated into the design. This elimates the need for more than multiple penetrations into the tank since both level and temperature may now be measured through one device.

The M8000 miniature liquid level switch has a polypropylene stem and a polypropylene float. Polypropylene is typically suitable for use with acidic liquids such as those found in electroplating and metal cleaning. It is also a great option for lower temperature food operations (up to 105 degrees C) since Madison only incorporates polypropylene that is FDA approved for food contact. This material is a good choice for commercial appliances and equipment as well.

The M8000 is also available with a thermocouple or RTD integrated into the design. This elimates the need for more than multiple penetrations into the tank since both level and temperature may now be measured through one device.

Supplier's Site
HVAC Series Condensate Level Float Switch - M8000 - Madison Company
Branford, CT, USA
HVAC Series Condensate Level Float Switch
M8000
HVAC Series Condensate Level Float Switch M8000
The M8000 miniature liquid level switch has a polypropylene stem and a polypropylene float. Polypropylene is typically suitable for use with acidic liquids such as those found in electroplating and metal cleaning. It is also a great option for lower temperature food operations (up to 105 degrees C) since Madison only incorporates polypropylene that is FDA approved for food contact. This material is a good choice for commercial appliances and equipment as well. The M8000 is also available with a thermocouple or RTD integrated into the design. This elimates the need for more than multiple penetrations into the tank since both level and temperature may now be measured through one device.

The M8000 miniature liquid level switch has a polypropylene stem and a polypropylene float. Polypropylene is typically suitable for use with acidic liquids such as those found in electroplating and metal cleaning. It is also a great option for lower temperature food operations (up to 105 degrees C) since Madison only incorporates polypropylene that is FDA approved for food contact. This material is a good choice for commercial appliances and equipment as well.

The M8000 is also available with a thermocouple or RTD integrated into the design. This elimates the need for more than multiple penetrations into the tank since both level and temperature may now be measured through one device.

Supplier's Site
Float/Level Switch - 11086235 - Radwell International
Willingboro, NJ, United States
Float/Level Switch
11086235
Float/Level Switch 11086235
LIQUID LEVEL SWITCH, SELECTABLE, 1/8 IN NPT, 100 PSI, 30 VA, 221 DEGREES F MAX., 0.28 A, 240 V. FREE 2 YEAR RADWELL WARRANTY

LIQUID LEVEL SWITCH, SELECTABLE, 1/8 IN NPT, 100 PSI, 30 VA, 221 DEGREES F MAX., 0.28 A, 240 V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Float/Level Switch -  - Radwell International
Willingboro, NJ, United States
Float/Level Switch
Float/Level Switch
MADISON COMPANY Sensors & Switches M8000

MADISON COMPANY Sensors & Switches M8000

Supplier's Site
Float switch Madison M8000 -  - Automation24, Inc.
King of Prussia, PA, United States
Float switch Madison M8000
Float switch Madison M8000
Top mounting float switch M8000 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M8000 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.14 A at maximum voltage. Polypropylene body and PVC leads also provide compatibility to a wide range of aggressive media. The M8000 from Madison company is a top mounting switch with a 1/8" NPT process connection.

Top mounting float switch M8000 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M8000 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.14 A at maximum voltage. Polypropylene body and PVC leads also provide compatibility to a wide range of aggressive media. The M8000 from Madison company is a top mounting switch with a 1/8" NPT process connection.

Supplier's Site Datasheet

Technical Specifications

  Madison Company Radwell International Automation24, Inc.
Product Category Level Sensors Level Sensors Level Sensors
Product Number M8000 11086235
Product Name Plastic Miniature Liquid Level Float Switch Float/Level Switch Float switch Madison M8000
Device Classification Sensor Only Sensor System
Number of Switch Points Range 1 (#)
Media Type Liquid Liquid
Level Measurement Type Single Point or Multi-Point Level Single Point or Multi-Point Level
Maximum Operating Pressure 100 psi (70.38 m H2O) 6.9 psi (4.86 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Water-Level Sensors - 255-70830 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 300 psi (211 m H2O)
View Details
Level Detection Probe - 2882-LS - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details