Madison Company Plastic Side-Mounted Liquid Level Float Switch M8790

Description
The M8790 side-mounted liquid level switch has a polypropylene stem and a polypropylene float. Polypropylene is typically suitable for use with acidic liquids such as those found in electroplating and metal cleaning. It is also a great option for lower temperature food operations (up to 105 degrees C) since Madison only incorporates polypropylene that is FDA approved for food contact. This material is a good choice for commercial appliances and equipment as well.
Description
The M8790 side-mounted liquid level switch has a polypropylene stem and a polypropylene float. Polypropylene is typically suitable for use with acidic liquids such as those found in electroplating and metal cleaning. It is also a great option for lower temperature food operations (up to 105 degrees C) since Madison only incorporates polypropylene that is FDA approved for food contact. This material is a good choice for commercial appliances and equipment as well.

Suppliers

Company
Product
Description
Supplier Links
Plastic Side-Mounted Liquid Level Float Switch - M8790 - Madison Company
Branford, CT, USA
Plastic Side-Mounted Liquid Level Float Switch
M8790
Plastic Side-Mounted Liquid Level Float Switch M8790
The M8790 side-mounted liquid level switch has a polypropylene stem and a polypropylene float. Polypropylene is typically suitable for use with acidic liquids such as those found in electroplating and metal cleaning. It is also a great option for lower temperature food operations (up to 105 degrees C) since Madison only incorporates polypropylene that is FDA approved for food contact. This material is a good choice for commercial appliances and equipment as well.

The M8790 side-mounted liquid level switch has a polypropylene stem and a polypropylene float. Polypropylene is typically suitable for use with acidic liquids such as those found in electroplating and metal cleaning. It is also a great option for lower temperature food operations (up to 105 degrees C) since Madison only incorporates polypropylene that is FDA approved for food contact. This material is a good choice for commercial appliances and equipment as well.

Supplier's Site
Metric Compatible Side Mounted Liquid Level Float Switch - M8790 - Madison Company
Branford, CT, USA
Metric Compatible Side Mounted Liquid Level Float Switch
M8790
Metric Compatible Side Mounted Liquid Level Float Switch M8790
The M8790 side-mounted liquid level switch has a polypropylene stem and a polypropylene float. Polypropylene is typically suitable for use with acidic liquids such as those found in electroplating and metal cleaning. It is also a great option for lower temperature food operations (up to 105 degrees C) since Madison only incorporates polypropylene that is FDA approved for food contact. This material is a good choice for commercial appliances and equipment as well.

The M8790 side-mounted liquid level switch has a polypropylene stem and a polypropylene float. Polypropylene is typically suitable for use with acidic liquids such as those found in electroplating and metal cleaning. It is also a great option for lower temperature food operations (up to 105 degrees C) since Madison only incorporates polypropylene that is FDA approved for food contact. This material is a good choice for commercial appliances and equipment as well.

Supplier's Site
Float/Level Switch - 47425647 - Radwell International
Willingboro, NJ, United States
Float/Level Switch
47425647
Float/Level Switch 47425647
POINT LEVEL FLOAT SWITCH, SIDE-MOUNT FLOAT SWITCH, POLYPROPYLENE, 5/8" BULKHEAD WITH SILICONE GASKET. FREE 2 YEAR RADWELL WARRANTY

POINT LEVEL FLOAT SWITCH, SIDE-MOUNT FLOAT SWITCH, POLYPROPYLENE, 5/8" BULKHEAD WITH SILICONE GASKET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Madison Company Madison Company Radwell International
Product Category Level Sensors Level Sensors Level Sensors
Product Number M8790 M8790 47425647
Product Name Plastic Side-Mounted Liquid Level Float Switch Metric Compatible Side Mounted Liquid Level Float Switch Float/Level Switch
Device Classification Sensor Only Sensor Only
Number of Switch Points Range 1 (#) 1 (#)
Media Type Liquid Liquid
Level Measurement Type Single Point or Multi-Point Level Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic level transmitter - LST200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Transmitter
Measuring Range 13.78 to 315 inch (350 to 8000 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Water-Level Sensors - 585-00420 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 30 psi (21.11 m H2O)
View Details
80 GHZ COMPACT NON-CONTACT RADAR 26’ CABLED - CNCR 110 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 312 inch (7925 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
View Details