OMEGA Engineering, Inc. Side Mounted Liquid Level Switch LVN-90

Description
These liquid level switches are sealed with potting compound. The only path for liquid to the electrical switch would be through the wires. If the wires are terminated in an appropriate manner (eg. NEMA-6 connectors), the level switch will meet or exceed a NEMA-6 rating, making them suitable for submersion with years of worry free operation in moisture-laden environments. A sealed SPST switch provides consistent accuracy and high repeatability with the effects of shock, vacuum or vibration minimized. The switch is extremely versatile since it is user selectable as a normally open or normally closed by simply reversing the float or the mounting of the switch. The standard 1/2" NPT male fittings allow for quick installation in either the top or bottom of the tank or vessel.
Request a Quote Datasheet
Description
These liquid level switches are sealed with potting compound. The only path for liquid to the electrical switch would be through the wires. If the wires are terminated in an appropriate manner (eg. NEMA-6 connectors), the level switch will meet or exceed a NEMA-6 rating, making them suitable for submersion with years of worry free operation in moisture-laden environments. A sealed SPST switch provides consistent accuracy and high repeatability with the effects of shock, vacuum or vibration minimized. The switch is extremely versatile since it is user selectable as a normally open or normally closed by simply reversing the float or the mounting of the switch. The standard 1/2" NPT male fittings allow for quick installation in either the top or bottom of the tank or vessel.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Side Mounted Liquid Level Switch - LVN-90 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Side Mounted Liquid Level Switch
LVN-90
Side Mounted Liquid Level Switch LVN-90
These liquid level switches are sealed with potting compound. The only path for liquid to the electrical switch would be through the wires. If the wires are terminated in an appropriate manner (eg. NEMA-6 connectors), the level switch will meet or exceed a NEMA-6 rating, making them suitable for submersion with years of worry free operation in moisture-laden environments. A sealed SPST switch provides consistent accuracy and high repeatability with the effects of shock, vacuum or vibration minimized. The switch is extremely versatile since it is user selectable as a normally open or normally closed by simply reversing the float or the mounting of the switch. The standard 1/2" NPT male fittings allow for quick installation in either the top or bottom of the tank or vessel.

These liquid level switches are sealed with potting compound. The only path for liquid to the electrical switch would be through the wires. If the wires are terminated in an appropriate manner (eg. NEMA-6 connectors), the level switch will meet or exceed a NEMA-6 rating, making them suitable for submersion with years of worry free operation in moisture-laden environments. A sealed SPST switch provides consistent accuracy and high repeatability with the effects of shock, vacuum or vibration minimized. The switch is extremely versatile since it is user selectable as a normally open or normally closed by simply reversing the float or the mounting of the switch. The standard 1/2" NPT male fittings allow for quick installation in either the top or bottom of the tank or vessel.

Buy Now Datasheet
Swedesboro, NJ, United States
Frequency Control & Timing Devices
LVN-90
Frequency Control & Timing Devices LVN-90
Level Sensing: Level Switches

Level Sensing: Level Switches

Buy Now
Float, Level Sensors - Industrial - 5880-LVN-90-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors - Industrial
5880-LVN-90-ND
Float, Level Sensors - Industrial 5880-LVN-90-ND
SENSOR LEVEL LIQ SWITCH SPST

SENSOR LEVEL LIQ SWITCH SPST

Buy Now Datasheet
Liquid Level Switch, 100Psi, 50Va, Cpvc; Operating Pressure Max Omega - 94AC8087 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Level Switch, 100Psi, 50Va, Cpvc; Operating Pressure Max Omega
94AC8087
Liquid Level Switch, 100Psi, 50Va, Cpvc; Operating Pressure Max Omega 94AC8087
LIQUID LEVEL SWITCH, 100PSI, 50VA, CPVC; Operating Pressure Max:100psi; Sensor Body Material:CPVC (Chlorinated Polyvinylchloride); Output Current:-; Product Range:LVN-90 Series RoHS Compliant: Yes

LIQUID LEVEL SWITCH, 100PSI, 50VA, CPVC; Operating Pressure Max:100psi; Sensor Body Material:CPVC (Chlorinated Polyvinylchloride); Output Current:-; Product Range:LVN-90 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Level Switch -  - Radwell International
Willingboro, NJ, United States
Level Switch
Level Switch
OMEGA ENGINEERING Sensors & Switches LVN-90

OMEGA ENGINEERING Sensors & Switches LVN-90

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Radwell International
Product Category Level Sensors Level Sensors Level Sensors Level Sensors Level Sensors
Product Number LVN-90 LVN-90 5880-LVN-90-ND 94AC8087
Product Name Side Mounted Liquid Level Switch Frequency Control & Timing Devices Float, Level Sensors - Industrial Liquid Level Switch, 100Psi, 50Va, Cpvc; Operating Pressure Max Omega Level Switch
Device Classification Sensor Only Sensor Only Sensor Only
Media Type Liquid Liquid Liquid
Level Measurement Type Single Point or Multi-Point Level
Maximum Operating Pressure 500 psi (352 m H2O) 100 psi (70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
Water-Level Sensors - 255-00330 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 22 psi (15.48 m H2O)
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Foam Control Monitor - 2880-FCM - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid
Level Measurement Type Continuous Level
View Details