Madison Company Float/Level Switch M5910

Description
SIDE MOUNT FLOAT SWITCH, STAINLESS STEEL, 1/2" X 1/4" NPT, 300 PSI, 392F (200C), 30 WATT, SPST. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
SIDE MOUNT FLOAT SWITCH, STAINLESS STEEL, 1/2" X 1/4" NPT, 300 PSI, 392F (200C), 30 WATT, SPST. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float/Level Switch - 18548067 - Radwell International
Willingboro, NJ, United States
Float/Level Switch
18548067
Float/Level Switch 18548067
SIDE MOUNT FLOAT SWITCH, STAINLESS STEEL, 1/2" X 1/4" NPT, 300 PSI, 392F (200C), 30 WATT, SPST. FREE 2 YEAR RADWELL WARRANTY

SIDE MOUNT FLOAT SWITCH, STAINLESS STEEL, 1/2" X 1/4" NPT, 300 PSI, 392F (200C), 30 WATT, SPST. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Float switch Madison M5910 -  - Automation24, Inc.
King of Prussia, PA, United States
Float switch Madison M5910
Float switch Madison M5910
Side mounting float switch M5910 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M5910 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.14 A at maximum voltage. 316 stainless steel body and teflon leads also provide compatibility to a wide range of media. The M5910 from Madison company is a side mounting switch with a 1/2" NPT process connection and a 1/4" NPT bulkhead connection.

Side mounting float switch M5910 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M5910 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.14 A at maximum voltage. 316 stainless steel body and teflon leads also provide compatibility to a wide range of media. The M5910 from Madison company is a side mounting switch with a 1/2" NPT process connection and a 1/4" NPT bulkhead connection.

Supplier's Site Datasheet

Technical Specifications

  Radwell International Automation24, Inc.
Product Category Level Sensors Level Sensors
Product Number 18548067
Product Name Float/Level Switch Float switch Madison M5910
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Maximum Operating Pressure 20 psi (14.08 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
Narrowband Level Control - OKC-2292 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details