Madison Company Plastic Miniature Liquid Level Float Switch M7000

Description
The M7000 miniature liquid level switch has a PBT stem and a Buna-N float. Buna-N is typically suitable for use with aromatic hydrocarbons, diluted acids, and bases. Applications include fuel tanks, transmissions, and hydraulic systems. The M7000 is not for use in hot water applications above 65 degrees C.
Datasheet
Description
The M7000 miniature liquid level switch has a PBT stem and a Buna-N float. Buna-N is typically suitable for use with aromatic hydrocarbons, diluted acids, and bases. Applications include fuel tanks, transmissions, and hydraulic systems. The M7000 is not for use in hot water applications above 65 degrees C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Miniature Liquid Level Float Switch - M7000 - Madison Company
Branford, CT, USA
Plastic Miniature Liquid Level Float Switch
M7000
Plastic Miniature Liquid Level Float Switch M7000
The M7000 miniature liquid level switch has a PBT stem and a Buna-N float. Buna-N is typically suitable for use with aromatic hydrocarbons, diluted acids, and bases. Applications include fuel tanks, transmissions, and hydraulic systems. The M7000 is not for use in hot water applications above 65 degrees C.

The M7000 miniature liquid level switch has a PBT stem and a Buna-N float. Buna-N is typically suitable for use with aromatic hydrocarbons, diluted acids, and bases.

Applications include fuel tanks, transmissions, and hydraulic systems.
The M7000 is not for use in hot water applications above 65 degrees C.

Supplier's Site
Float switch Madison M7000 -  - Automation24, Inc.
King of Prussia, PA, United States
Float switch Madison M7000
Float switch Madison M7000
Top mounting float switch M7000 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M7000 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.14 A at maximum voltage. PBT body and teflon leads also provide compatibility to a wide range of aggressive media. The M7000 from Madison company is a top mounting switch with a 1/8" NPT process connection.

Top mounting float switch M7000 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M7000 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.14 A at maximum voltage. PBT body and teflon leads also provide compatibility to a wide range of aggressive media. The M7000 from Madison company is a top mounting switch with a 1/8" NPT process connection.

Supplier's Site Datasheet
Float/Level Switch - 49889481 - Radwell International
Willingboro, NJ, United States
Float/Level Switch
49889481
Float/Level Switch 49889481
LEVEL SWITCH, LIQUID, MINIATURE, 1/8 INCH THREAD, 150 MAX PSI, 105 DEGREE F MAX, 0.45 FLOAT SG, FUELS AND LUBRICATING OILS. FREE 2 YEAR RADWELL WARRANTY

LEVEL SWITCH, LIQUID, MINIATURE, 1/8 INCH THREAD, 150 MAX PSI, 105 DEGREE F MAX, 0.45 FLOAT SG, FUELS AND LUBRICATING OILS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Madison Company Automation24, Inc. Radwell International
Product Category Level Sensors Level Sensors Level Sensors
Product Number M7000 49889481
Product Name Plastic Miniature Liquid Level Float Switch Float switch Madison M7000 Float/Level Switch
Device Classification Sensor Only Sensor System
Number of Switch Points Range 1 (#)
Media Type Liquid Liquid
Level Measurement Type Single Point or Multi-Point Level Single Point or Multi-Point Level
Maximum Operating Pressure 150 psi (106 m H2O) 10 psi (7.04 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Float Switches - 519242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
Mounting Options Top mount
View Details
Small flange level transmitter - FKY-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYFRS - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 138 inch (15 to 3500 mm)
Level Measurement Type Continuous Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details